Amphenol Aerospace Corporation Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace D38999/26MD97PA-LC

Description
CTV 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet
Description
CTV 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26MD97PA-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 12C 8#20 4#16 PIN PLUG

CTV 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace - 31M2125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
31M2125
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace 31M2125
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26MD97PA-LC 31M2125
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details