Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26MD97JN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26MD97JN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD97JN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD97JN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD97JN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD97JN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace - 15M9082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
15M9082
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace 15M9082
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26MD97JN 15M9082
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details