Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26MD35JN

Description
CTV 37C 37#22D SKT PLUG
Request a Quote
Description
CTV 37C 37#22D SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 15, 37 Position, Cable, part number 46K6387, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a straight plug shell style and utilizes crimp socket contacts with gold plating. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring high reliability in harsh environments, providing excellent EMI shielding, moisture resistance, and corrosion resistance. It is capable of withstanding severe vibration and shock, making it ideal for military and aerospace applications. The design includes recessed pins to minimize contact damage and a robust interfacial seal to prevent electrolytic erosion.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 15, 37 Position, Cable, part number 46K6387, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a straight plug shell style and utilizes crimp socket contacts with gold plating. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring high reliability in harsh environments, providing excellent EMI shielding, moisture resistance, and corrosion resistance. It is capable of withstanding severe vibration and shock, making it ideal for military and aerospace applications. The design includes recessed pins to minimize contact damage and a robust interfacial seal to prevent electrolytic erosion.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26MD35JN - PEI-Genesis
Philadelphia, PA, United States
CTV 37C 37#22D SKT PLUG

CTV 37C 37#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD35JN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD35JN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD35JN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD35JN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace - 46K6387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
46K6387
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace 46K6387
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26MD35JN D38999/26MD35JN 46K6387
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details