Amphenol Corporation Circular Connectors - Circular Connectors - Housings - D38999/26MD19PALC D38999/26MD19PALC

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 784859-D38999/26MD19 PALC Series: Military, MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Type: For Male Pins Number of Positions: 19 Operating Temperature Range: -65°C ~ 200°C Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: A Housing Color: Silver Mounting: Free Hanging (In-Line) Shell Size - Insert: 15-19 Shell Size, MIL: D Family Name: D38999 Categories: Connectors, Interconnects Contact Shape: Circular Shell Material: Composite Shell Finish: Electroless Nickel Coupling Nut Diameter: 1.280" (32.51mm) Coupling Nut Material, Plating: Composite Alternative Parts (Cross-Reference): D38999/26FD19PA; D38999/26GD19PA; ACT26MD19AA; D38999/26SD19PA; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 784859-D38999/26MD19 PALC Series: Military, MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Type: For Male Pins Number of Positions: 19 Operating Temperature Range: -65°C ~ 200°C Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: A Housing Color: Silver Mounting: Free Hanging (In-Line) Shell Size - Insert: 15-19 Shell Size, MIL: D Family Name: D38999 Categories: Connectors, Interconnects Contact Shape: Circular Shell Material: Composite Shell Finish: Electroless Nickel Coupling Nut Diameter: 1.280" (32.51mm) Coupling Nut Material, Plating: Composite Alternative Parts (Cross-Reference): D38999/26FD19PA; D38999/26GD19PA; ACT26MD19AA; D38999/26SD19PA; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - D38999/26MD19PALC - 784859-D38999/26MD19PALC - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - D38999/26MD19PALC
784859-D38999/26MD19PALC
Circular Connectors - Circular Connectors - Housings - D38999/26MD19PALC 784859-D38999/26MD19PALC
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 784859-D38999/26MD19 PALC Series: Military, MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Type: For Male Pins Number of Positions: 19 Operating Temperature Range: -65°C ~ 200°C Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: A Housing Color: Silver Mounting: Free Hanging (In-Line) Shell Size - Insert: 15-19 Shell Size, MIL: D Family Name: D38999 Categories: Connectors, Interconnects Contact Shape: Circular Shell Material: Composite Shell Finish: Electroless Nickel Coupling Nut Diameter: 1.280" (32.51mm) Coupling Nut Material, Plating: Composite Alternative Parts (Cross-Reference): D38999/26FD19PA; D38999/26GD19PA; ACT26MD19AA; D38999/26SD19PA; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 784859-D38999/26MD19PALC
Series: Military, MIL-DTL-38999 Series III, Tri-Start TV
Packaging: Bulk
Type: For Male Pins
Number of Positions: 19
Operating Temperature Range: -65°C ~ 200°C
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: A
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 15-19
Shell Size, MIL: D
Family Name: D38999
Categories: Connectors, Interconnects
Contact Shape: Circular
Shell Material: Composite
Shell Finish: Electroless Nickel
Coupling Nut Diameter: 1.280" (32.51mm)
Coupling Nut Material, Plating: Composite
Alternative Parts (Cross-Reference): D38999/26FD19PA; D38999/26GD19PA; ACT26MD19AA; D38999/26SD19PA;
Introduction Date: October 22, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-38999 III - D38999/26MD19PALC - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD19PALC
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD19PALC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MD19PALC
MIL Spec Connector - MIL-DTL-38999 III D38999/26MD19PALC
CONNECTOR

CONNECTOR

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 784859-D38999/26MD19PALC D38999/26MD19PALC
Product Name Circular Connectors - Circular Connectors - Housings - D38999/26MD19PALC MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers