Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26MC8HN

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MC8HN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MC8HN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MC8HN
MIL Spec Connector - MIL-DTL-38999 III D38999/26MC8HN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26MC8HN - PEI-Genesis
Philadelphia, PA, United States
CTV 8C 8#20 PIN PLUG

CTV 8C 8#20 PIN PLUG

Buy Now
Plug Amphenol Aerospace - 15AJ8230 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
15AJ8230
Plug Amphenol Aerospace 15AJ8230
PLUG

PLUG

Supplier's Site
Ctv 8C 8#20 Pin Plug Rohs Compliant Amphenol Aerospace - 26X5305 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 8C 8#20 Pin Plug Rohs Compliant Amphenol Aerospace
26X5305
Ctv 8C 8#20 Pin Plug Rohs Compliant Amphenol Aerospace 26X5305
CTV 8C 8#20 PIN PLUG ROHS COMPLIANT: YES

CTV 8C 8#20 PIN PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26MC8HN Amphenol D38999/26MC8HN 15AJ8230
Product Name MIL Spec Connector - MIL-DTL-38999 III Plug Amphenol Aerospace
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details