Amphenol Aerospace Corporation Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace D38999/26MC4PB

Description
CTV 4C 4#16 PIN PLUG
Request a Quote Datasheet
Description
CTV 4C 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26MC4PB - PEI-Genesis
Philadelphia, PA, United States
CTV 4C 4#16 PIN PLUG

CTV 4C 4#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace - 74K1131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
74K1131
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace 74K1131
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26MC4PB 74K1131
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers