Amphenol Aerospace Corporation Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace D38999/26MC4PA-LC

Description
CTV 4C 4#16 PIN PLUG
Request a Quote
Description
CTV 4C 4#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 13, 4 Position, Cable, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates four crimp pin contacts, which are not supplied with the product. It is RoHS compliant, ensuring it meets environmental standards. This connector is suitable for applications requiring robust and reliable connections in demanding environments, making it a viable option for engineers seeking durable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 13, 4 Position, Cable, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates four crimp pin contacts, which are not supplied with the product. It is RoHS compliant, ensuring it meets environmental standards. This connector is suitable for applications requiring robust and reliable connections in demanding environments, making it a viable option for engineers seeking durable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26MC4PA-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 4C 4#16 PIN PLUG

CTV 4C 4#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace - 25K3477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
25K3477
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace 25K3477
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26MC4PA-LC 25K3477
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data