The Circular Connector Plug, Size 13, 4 Position, Cable, is designed to meet the military specifications of MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates four crimp pin contacts, which are not supplied with the connector. It is RoHS compliant, ensuring it meets environmental regulations. The connector is suitable for applications requiring high reliability and performance in harsh environments, making it ideal for military and aerospace applications. Its robust design and compliance with military standards make it a reliable choice for engineers seeking durable interconnection solutions.
CONNECTOR
CONNECTOR
CTV 4C 4#16 PIN PLUG
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26MC4AN | Amphenol D38999/26MC4AN | D38999/26MC4AN | 31K1578 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector |