Amphenol Aerospace Corporation
Tv 2C 2#16 Pin Plug Amphenol Aerospace
D38999/26LB2AN
Description
TV 2C 2#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 2C 2#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 2C 2#16 Pin Plug Amphenol Aerospace
26X4282
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol D38999/26LB2AN |
26X4282 |
|
Product Name
|
|
Tv 2C 2#16 Pin Plug Amphenol Aerospace |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Connector Type
Phone Jack / Plug
Gender
Male / Plug
Termination
Solder Cup
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Geometry
Right Angle
Mounting
Through Hole, Right Angle
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details