D38999/26KJ37HE -- TV 39C 39#16 PIN PLUG AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 39C 39#16 Pin Plug Amphenol Aerospace
D38999/26KJ37HE
Description
TV 39C 39#16 PIN PLUG
Description
TV 39C 39#16 PIN PLUG
Suppliers
Tv 39C 39#16 Pin Plug Amphenol Aerospace
40X4664
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
40X4664 |
|
Product Name
|
Tv 39C 39#16 Pin Plug Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details