Amphenol Aerospace Corporation Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace D38999/26KJ24PN-LC

Description
TV 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KJ24PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 PIN PLUG

TV 24C 12#16 12#12 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace - 46K6376 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace
46K6376
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace 46K6376
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KJ24PN-LC 46K6376
Product Name Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

 - 322V012F46 - Powell Electronics, Inc.
Nicomatic North America
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K200B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details