Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KG35SA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KG35SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26KG35SA
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KG35SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KG35SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26KG35SA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace - 71K3362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace
71K3362
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace 71K3362
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26KG35SA 71K3362
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details