Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KF28PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KF28PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KF28PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KF28PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KF28PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KF28PN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26KF28PN - PEI-Genesis
Philadelphia, PA, United States
TV 28C 26#20 2#16 PIN PLUG

TV 28C 26#20 2#16 PIN PLUG

Buy Now
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace - 46K6372 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace
46K6372
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace 46K6372
CIRCULAR CONNECTOR PLUG SIZE 19, 28 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 28 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26KF28PN Amphenol D38999/26KF28PN 46K6372
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers