Amphenol Aerospace Corporation Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26KE8BN

Description
TV 8C 8#16 SKT PLUG
Request a Quote
Description
TV 8C 8#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 17, 8 Position, Cable, part number 25K3422, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates eight crimp socket contacts, which are not supplied with the connector. It is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring robust and reliable connectivity in demanding environments, making it a viable option for engineers seeking durable connector solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 17, 8 Position, Cable, part number 25K3422, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates eight crimp socket contacts, which are not supplied with the connector. It is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring robust and reliable connectivity in demanding environments, making it a viable option for engineers seeking durable connector solutions.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KE8BN - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 SKT PLUG

TV 8C 8#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace - 25K3422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
25K3422
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace 25K3422
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KE8BN 25K3422
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - ECG.1B.307.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
3 suppliers