Amphenol Aerospace Corporation Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace D38999/26KD97SN-LC

Description
TV 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KD97SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 SKT PLUG

TV 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace - 25K3399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
25K3399
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace 25K3399
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

Supplier's Site Datasheet
Circular MIL Spec Connector 12P SZ 15 PLUG CBL MNT SKT - 61-D38999/26KD97SN-LC - Utmel Electronic Limited
Hong Kong, China
Circular MIL Spec Connector 12P SZ 15 PLUG CBL MNT SKT
61-D38999/26KD97SN-LC
Circular MIL Spec Connector 12P SZ 15 PLUG CBL MNT SKT 61-D38999/26KD97SN-LC
Circular MIL Spec Connector 12P SZ 15 PLUG CBL MNT SKT

Circular MIL Spec Connector 12P SZ 15 PLUG CBL MNT SKT

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KD97SN-LC 25K3399 61-D38999/26KD97SN-LC
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace Circular MIL Spec Connector 12P SZ 15 PLUG CBL MNT SKT
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details