Amphenol Aerospace Corporation Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace D38999/26KD97PN-LC

Description
TV 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KD97PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 PIN PLUG

TV 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace - 25K3393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
25K3393
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace 25K3393
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KD97PN-LC 25K3393
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details