Amphenol Aerospace Corporation Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace D38999/26KD19PD-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace - 25K3378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
25K3378
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace 25K3378
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K3378
Product Name Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79007-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Push-in bulkhead connector - QSS-12-20 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details