Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/26KD19AA

Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet
Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - D38999/26KD19AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26KD19AA
Connectors Mil-Qualified, Circular Body, All D38999/26KD19AA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
 - Amphenol D38999/26KD19AA - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN PLUG

TV 19C 19#20 PIN PLUG

Buy Now
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace - 25K3375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
25K3375
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace 25K3375
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26KD19AA Amphenol D38999/26KD19AA 25K3375
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data