Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KD15PD

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KD15PD - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KD15PD
MIL Spec Connector - MIL-DTL-38999 III D38999/26KD15PD
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KD15PD
MIL Spec Connector - MIL-DTL-38999 III D38999/26KD15PD
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace - 25K3362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace
25K3362
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace 25K3362
CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26KD15PD 25K3362
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details