Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KC98SA

Description
TV 10C 10#20 SKT PLUG
Request a Quote Datasheet
Description
TV 10C 10#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KC98SA - PEI-Genesis
Philadelphia, PA, United States
TV 10C 10#20 SKT PLUG

TV 10C 10#20 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KC98SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KC98SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26KC98SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KC98SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26KC98SA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace - 96J2962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace
96J2962
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace 96J2962
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KC98SA D38999/26KC98SA 96J2962
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers