Amphenol Aerospace Corporation Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace D38999/26KB99SD

Description
CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace - 31K1525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace
31K1525
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace 31K1525
CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K1525
Product Name Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products