Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KB99PN

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 7 Position, Cable, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates seven crimp pin contacts. It utilizes a threaded coupling style for secure connections and is RoHS compliant. The connector is suitable for applications in harsh environments, providing durability and reliability. Its design includes recessed pins to minimize contact damage and an improved interfacial seal to prevent electrolytic erosion. This product is ideal for military and aerospace applications where performance and compliance with stringent standards are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 7 Position, Cable, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates seven crimp pin contacts. It utilizes a threaded coupling style for secure connections and is RoHS compliant. The connector is suitable for applications in harsh environments, providing durability and reliability. Its design includes recessed pins to minimize contact damage and an improved interfacial seal to prevent electrolytic erosion. This product is ideal for military and aerospace applications where performance and compliance with stringent standards are critical.

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KB99PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KB99PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KB99PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KB99PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KB99PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace - 33K9003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace
33K9003
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace 33K9003
CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26KB99PN 33K9003
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1205 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers