Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KB98PB

Description
TV 6C 6#20 PIN PLUG
Request a Quote Datasheet
Description
TV 6C 6#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KB98PB - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#20 PIN PLUG

TV 6C 6#20 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KB98PB - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KB98PB
MIL Spec Connector - MIL-DTL-38999 III D38999/26KB98PB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KB98PB
MIL Spec Connector - MIL-DTL-38999 III D38999/26KB98PB
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace - 31K1514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace
31K1514
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace 31K1514
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KB98PB D38999/26KB98PB 31K1514
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details