Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KB35PD

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KB35PD
MIL Spec Connector - MIL-DTL-38999 III D38999/26KB35PD
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KB35PD
MIL Spec Connector - MIL-DTL-38999 III D38999/26KB35PD
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace - 31K1497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
31K1497
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace 31K1497
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26KB35PD 31K1497
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers