Amphenol Aerospace Corporation
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JH55PB
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ctv 55C 55#20 Pin Plug Amphenol Aerospace
25R7432
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
D38999/26JH55PB |
25R7432 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
Ctv 55C 55#20 Pin Plug Amphenol Aerospace |
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details