The Circular Connector Plug Size 21, 11 Position, Cable, part number 56K8766, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 11 crimp pin contacts, which are not supplied with the connector. The product is suitable for applications requiring robust and reliable connectivity in demanding environments. It is important to note that this connector is not RoHS compliant. Engineers should consider this product for projects that require adherence to military standards and where the specific configuration meets their connectivity needs.
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CONNECTOR
CONNECTOR
CTV 11C 11#12 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Military Specification:MIL-DT
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26JG11AA | D38999/26JG11AA | Amphenol D38999/26JG11AA | 56K8766 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector |