Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JF35JA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JF35JA
MIL Spec Connector - MIL-DTL-38999 III D38999/26JF35JA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace - 03M7678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace
03M7678
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace 03M7678
CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26JF35JA 03M7678
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data