Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JF28SN

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 19, 28 Position, Cable, part number 71K3344, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 28 contacts, utilizing crimp socket contact types. The contacts are gold plated, ensuring reliable conductivity. This product is suitable for applications requiring robust and secure connections in demanding environments. It is important to note that this connector is not RoHS compliant. Engineers should consider this connector for projects that require high-performance, military-grade connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 19, 28 Position, Cable, part number 71K3344, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 28 contacts, utilizing crimp socket contact types. The contacts are gold plated, ensuring reliable conductivity. This product is suitable for applications requiring robust and secure connections in demanding environments. It is important to note that this connector is not RoHS compliant. Engineers should consider this connector for projects that require high-performance, military-grade connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26JF28SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JF28SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JF28SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JF28SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JF28SN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26JF28SN - PEI-Genesis
Philadelphia, PA, United States
CTV 28C 26#20 2#16 SKT PLUG

CTV 28C 26#20 2#16 SKT PLUG

Buy Now
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace - 71K3344 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace
71K3344
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace 71K3344
CIRCULAR CONNECTOR PLUG SIZE 19, 28 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 28 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26JF28SN Amphenol D38999/26JF28SN 71K3344
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details