Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JE6HA

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JE6HA
MIL Spec Connector - MIL-DTL-38999 III D38999/26JE6HA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JE6HA
MIL Spec Connector - MIL-DTL-38999 III D38999/26JE6HA
CONNECTOR

CONNECTOR

Buy Now
Plug Amphenol Aerospace - 15AJ7993 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
15AJ7993
Plug Amphenol Aerospace 15AJ7993
PLUG

PLUG

Supplier's Site
Ctv 6C 6#12 Pin Plug Rohs Compliant Amphenol Aerospace - 79M7208 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 6C 6#12 Pin Plug Rohs Compliant Amphenol Aerospace
79M7208
Ctv 6C 6#12 Pin Plug Rohs Compliant Amphenol Aerospace 79M7208
CTV 6C 6#12 PIN PLUG ROHS COMPLIANT: NO

CTV 6C 6#12 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26JE6HA 15AJ7993
Product Name MIL Spec Connector - MIL-DTL-38999 III Plug Amphenol Aerospace
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details