Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JD35SC

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 15, 37 Position, Cable, part number 02M2963, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 37 contacts, which are crimp socket types. The contact plating is gold, ensuring reliable conductivity. This product is suitable for applications requiring robust and secure connections in demanding environments. It is important to note that this connector is not RoHS compliant. Engineers should consider this connector for projects that require high-performance, military-grade connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 15, 37 Position, Cable, part number 02M2963, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 37 contacts, which are crimp socket types. The contact plating is gold, ensuring reliable conductivity. This product is suitable for applications requiring robust and secure connections in demanding environments. It is important to note that this connector is not RoHS compliant. Engineers should consider this connector for projects that require high-performance, military-grade connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD35SC
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD35SC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD35SC
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD35SC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace - 02M2963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
02M2963
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace 02M2963
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26JD35SC 02M2963
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details