The Circular Connector Plug Size 15, 37 Position, Cable, part number 25K3290, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and a threaded coupling mechanism, ensuring secure connections in demanding environments. It accommodates 37 contacts arranged in insert arrangement 15-35. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications where reliability and performance are critical, particularly in military and aerospace settings.
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25K3290 |
| Product Name | Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |