Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JD19PB

Description
CTV 19C 19#20 PIN PLUG
Request a Quote Datasheet
Description
CTV 19C 19#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26JD19PB - PEI-Genesis
Philadelphia, PA, United States
CTV 19C 19#20 PIN PLUG

CTV 19C 19#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD19PB
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD19PB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD19PB
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD19PB
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace - 30M3704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
30M3704
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace 30M3704
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26JD19PB D38999/26JD19PB 30M3704
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers