Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JD15PA

Description
CTV 15C 14#20 1#16 PIN PLUG
Request a Quote Datasheet
Description
CTV 15C 14#20 1#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26JD15PA - PEI-Genesis
Philadelphia, PA, United States
CTV 15C 14#20 1#16 PIN PLUG

CTV 15C 14#20 1#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD15PA
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD15PA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD15PA
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD15PA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace - 22M0131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace
22M0131
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace 22M0131
CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26JD15PA D38999/26JD15PA 22M0131
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details