Amphenol Aerospace Corporation
Ctv 8C 8#20 Pin Plug Amphenol Aerospace
D38999/26JC8HB
Description
CTV 8C 8#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CTV 8C 8#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ctv 8C 8#20 Pin Plug Amphenol Aerospace
26X2708
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol D38999/26JC8HB |
26X2708 |
|
Product Name
|
|
Ctv 8C 8#20 Pin Plug Amphenol Aerospace |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details