Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JB5SD

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26JB5SD - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JB5SD
MIL Spec Connector - MIL-DTL-38999 III D38999/26JB5SD
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JB5SD
MIL Spec Connector - MIL-DTL-38999 III D38999/26JB5SD
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace - 31K1335 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace
31K1335
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace 31K1335
CIRCULAR CONNECTOR PLUG, SIZE 11, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26JB5SD 31K1335
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers