Amphenol Aerospace Corporation Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace D38999/26FJ90PA

Description
TV 46C MIXED PIN PLUG NI
Request a Quote Datasheet
Description
TV 46C MIXED PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FJ90PA - PEI-Genesis
Philadelphia, PA, United States
TV 46C MIXED PIN PLUG NI

TV 46C MIXED PIN PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 46C MIXED PIN PLUG NI

TV 46C MIXED PIN PLUG NI

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace - 48M2696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace
48M2696
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace 48M2696
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FJ90PA D38999/26FJ90PA 48M2696
Product Name Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details