Amphenol Aerospace Corporation Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26FJ8SN

Description
TV 8C 8#8 TWINAX SKT PLUG NI
Request a Quote Datasheet
Description
TV 8C 8#8 TWINAX SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FJ8SN - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX SKT PLUG NI

TV 8C 8#8 TWINAX SKT PLUG NI

Buy Now
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace - 85K0728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
85K0728
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace 85K0728
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FJ8SN 85K0728
Product Name Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details