Amphenol Aerospace Corporation Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26FJ8SA

Description
TV 8C 8#8 TWINAX SKT PLUG NI
Request a Quote Datasheet
Description
TV 8C 8#8 TWINAX SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FJ8SA - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX SKT PLUG NI

TV 8C 8#8 TWINAX SKT PLUG NI

Buy Now
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace - 81K1963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
81K1963
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace 81K1963
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FJ8SA 81K1963
Product Name Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Y/T splitter - E11569 - ifm efector inc.
ifm efector inc.
Specs
Voltage Rating 30 to 36 volts
Current Rating 4.0 amps
View Details
3 suppliers