Amphenol Aerospace Corporation CONNECTOR, CIRCULAR, SIZE 25, 8WAY D38999/26FJ8AE

Description
CONNECTOR, CIRCULAR, SIZE 25, 8WAY
Datasheet
Description
CONNECTOR, CIRCULAR, SIZE 25, 8WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR, CIRCULAR, SIZE 25, 8WAY - 61-D38999/26FJ8AE - Utmel Electronic Limited
Hong Kong, China
CONNECTOR, CIRCULAR, SIZE 25, 8WAY
61-D38999/26FJ8AE
CONNECTOR, CIRCULAR, SIZE 25, 8WAY 61-D38999/26FJ8AE
CONNECTOR, CIRCULAR, SIZE 25, 8WAY

CONNECTOR, CIRCULAR, SIZE 25, 8WAY

Supplier's Site
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace - 96J2888 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
96J2888
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace 96J2888
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 61-D38999/26FJ8AE 96J2888
Product Name CONNECTOR, CIRCULAR, SIZE 25, 8WAY Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1379-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details