Amphenol Aerospace Corporation Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26FJ8AA

Description
TV 8C 8#8 TWINAX PIN PLUG NI
Request a Quote Datasheet
Description
TV 8C 8#8 TWINAX PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FJ8AA - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX PIN PLUG NI

TV 8C 8#8 TWINAX PIN PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 8C 8#8 TWINAX PIN PLUG NI

TV 8C 8#8 TWINAX PIN PLUG NI

Buy Now
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace - 96J2884 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
96J2884
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace 96J2884
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FJ8AA D38999/26FJ8AA 96J2884
Product Name Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF028 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details