Amphenol Aerospace Corporation Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace D38999/26FJ61PD-LC

Description
TV 61C 61#20 PIN PLUG
Request a Quote Datasheet
Description
TV 61C 61#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 61C 61#20 PIN PLUG

TV 61C 61#20 PIN PLUG

Buy Now
 - Amphenol D38999/26FJ61PD-LC - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN PLUG NI

TV 61C 61#20 PIN PLUG NI

Buy Now
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace - 56K8736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
56K8736
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace 56K8736
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FJ61PD-LC Amphenol D38999/26FJ61PD-LC 56K8736
Product Name Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-642P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details