Amphenol Aerospace Corporation Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace D38999/26FJ4PA

Description
TV 143C 48#20 8#16 PIN PLUG
Request a Quote Datasheet
Description
TV 143C 48#20 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN PLUG

TV 143C 48#20 8#16 PIN PLUG

Buy Now
 - Amphenol D38999/26FJ4PA - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN PLUG

TV 143C 48#20 8#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace - 33K8977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
33K8977
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace 33K8977
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FJ4PA Amphenol D38999/26FJ4PA 33K8977
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details