Amphenol Aerospace Corporation Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace D38999/26FJ43PN-LC

Description
TV 43C 23#20 20#16 PIN PLUG
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FJ43PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 PIN PLUG

TV 43C 23#20 20#16 PIN PLUG

Buy Now
TV 43C 23#20 20#16 PIN PLUG

TV 43C 23#20 20#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace - 46K6332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
46K6332
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace 46K6332
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FJ43PN-LC D38999/26FJ43PN-LC 46K6332
Product Name Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Rack & Panel Connectors - 1-1811901-3 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers