Amphenol Aerospace Corporation Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace D38999/26FH55SB

Description
TV 55C 55#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 55C 55#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FH55SB - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#20 SKT PLUG NI

TV 55C 55#20 SKT PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 55C 55#20 SKT PLUG NI

TV 55C 55#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace - 25K3245 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace
25K3245
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace 25K3245
CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FH55SB D38999/26FH55SB 25K3245
Product Name Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details