Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/26FH55AA

Description
TV 55C 55#20 PIN PLUG NI
Request a Quote
Description
TV 55C 55#20 PIN PLUG NI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FH55AA - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#20 PIN PLUG NI

TV 55C 55#20 PIN PLUG NI

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26FH55AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26FH55AA
Connectors Mil-Qualified, Circular Body, All D38999/26FH55AA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Swedesboro, NJ, United States
TV 55C 55#20 PIN PLUG NI

TV 55C 55#20 PIN PLUG NI

Buy Now
Tv 55C 55#20 Pin Plug Ni Amphenol Aerospace - 72T9971 - Newark, An Avnet Company
Chicago, IL, United States
Tv 55C 55#20 Pin Plug Ni Amphenol Aerospace
72T9971
Tv 55C 55#20 Pin Plug Ni Amphenol Aerospace 72T9971
TV 55C 55#20 PIN PLUG NI

TV 55C 55#20 PIN PLUG NI

Supplier's Site
Amphenol Aerospace - 30W2217 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
30W2217
Amphenol Aerospace 30W2217
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FH55AA D38999/26FH55AA D38999/26FH55AA 72T9971
Product Name Connectors Mil-Qualified, Circular Body, All Tv 55C 55#20 Pin Plug Ni Amphenol Aerospace
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details