The Circular Connector Plug Size 23, part number 25K3235, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 100 contacts, making it suitable for applications requiring a robust and reliable connection. The coupling style is threaded, ensuring secure engagement. The insert arrangement is specified as 23-35, and the product is RoHS compliant, indicating it meets environmental standards. This connector is ideal for use in demanding environments where durability and performance are critical.
TV 100C 100#22D SKT PLUG NI
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 100C 100#22D SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FH35BB | D38999/26FH35BB | D38999/26FH35BB | 25K3235 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | Male / Plug; Female / Jack |