Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/26FG41JA

Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet
Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - D38999/26FG41JA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26FG41JA
Connectors Mil-Qualified, Circular Body, All D38999/26FG41JA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
 - Amphenol D38999/26FG41JA - PEI-Genesis
Philadelphia, PA, United States
TV 41C 41#20 SKT PLUG NI

TV 41C 41#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace - 58K3514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace
58K3514
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace 58K3514
CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FG41JA Amphenol D38999/26FG41JA 58K3514
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-EGC.0K.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
DIN 41612 - Z6564-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers