MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 41C 41#20 SKT PLUG NI
Win Source Part Number: 1038592-D38999/26FG4
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV
Type: For Female Sockets
Number of Positions: 41
Features: Coupling Nut, Self Locking
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: B
Housing Color: Silver
Standard Package: 1
Shell Size - Insert: 21-41
Shell Size, MIL: G
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Aerospace Operations
Other Names: D3899926FG41BB,AAD38
Base Product Number: D38999/26FG
TV 41C 41#20 SKT PLUG NI
TV 41C 41#20 SKT PLUG NI ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | PEI-Genesis | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26FG41BB | Amphenol D38999/26FG41BB | 1038592-D38999/26FG41BB | D38999/26FG41BB | 25X9986 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Connectors, Interconnects - Circular Connectors - Housings | Tv 41C 41#20 Skt Plug Ni Rohs Compliant Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors |