Amphenol Aerospace Corporation Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace D38999/26FG39PB

Description
TV 39C 37#20 2#16 PIN PLUG
Request a Quote
Description
TV 39C 37#20 2#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 21, 39 Position, Cable, part number 25K3219, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 39 crimp pin contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards. The connector is suitable for applications requiring robust performance in demanding environments, making it a reliable choice for military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 21, 39 Position, Cable, part number 25K3219, is designed to meet military specifications MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 39 crimp pin contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards. The connector is suitable for applications requiring robust performance in demanding environments, making it a reliable choice for military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FG39PB - PEI-Genesis
Philadelphia, PA, United States
TV 39C 37#20 2#16 PIN PLUG

TV 39C 37#20 2#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
TV 39C 37#20 2#16 PIN PLUG

TV 39C 37#20 2#16 PIN PLUG

Buy Now
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace - 25K3219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace
25K3219
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace 25K3219
CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FG39PB D38999/26FG39PB 25K3219
Product Name Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Power Connectors - 114916P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers