Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/26FG11AC

Description
TV 11C 11#12 PIN PLUG NI
Request a Quote Datasheet
Description
TV 11C 11#12 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FG11AC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 PIN PLUG NI

TV 11C 11#12 PIN PLUG NI

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26FG11AC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26FG11AC
Connectors Mil-Qualified, Circular Body, All D38999/26FG11AC
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Aerospace - 25K3199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Aerospace
25K3199
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Aerospace 25K3199
CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FG11AC D38999/26FG11AC 25K3199
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers